Vishay Precision Group Tantalum Capacitors CWR06KC106KR

Description
194D106X9025G7BRZ
Request a Quote Datasheet
Description
194D106X9025G7BRZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-CWR06KC106KR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-CWR06KC106KR-ND
Tantalum Capacitors 718-CWR06KC106KR-ND
194D106X9025G7BRZ

194D106X9025G7BRZ

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay - 45C8614 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay
45C8614
Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay 45C8614
TANTALUM CAPACITOR, 10UF, 25V, 1.4 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Product Range:CWR06 Series RoHS Compliant: NA

TANTALUM CAPACITOR, 10UF, 25V, 1.4 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Product Range:CWR06 Series RoHS Compliant: NA

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - CWR06KC106KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR06KC106KR
Capacitors - Tantalum Capacitors CWR06KC106KR
194D106X9025G7BRZ

194D106X9025G7BRZ

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-CWR06KC106KR-ND 45C8614 CWR06KC106KR
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814538 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details