Vishay Precision Group Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay CWR06KC106KC

Description
TANTALUM CAPACITOR, 10UF, 25V, 1.4 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Failure Rate:C; Ripple Current:- RoHS Compliant: NA
Description
TANTALUM CAPACITOR, 10UF, 25V, 1.4 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Failure Rate:C; Ripple Current:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay - 45C8608 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay
45C8608
Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay 45C8608
TANTALUM CAPACITOR, 10UF, 25V, 1.4 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Failure Rate:C; Ripple Current:- RoHS Compliant: NA

TANTALUM CAPACITOR, 10UF, 25V, 1.4 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Failure Rate:C; Ripple Current:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45C8608
Product Name Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers