Vishay Precision Group Capacitance Vishay CWR06KC105KB.

Description
Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:2005 [5112 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:C; Failure Rate:B; Ripple Current:-; Product Length:5.08mm; Product Width:1.27mm RoHS Compliant: No
Datasheet
Description
Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:2005 [5112 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:C; Failure Rate:B; Ripple Current:-; Product Length:5.08mm; Product Width:1.27mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC2650 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC2650
Capacitance Vishay 15AC2650
Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:2005 [5112 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:C; Failure Rate:B; Ripple Current:-; Product Length:5.08mm; Product Width:1.27mm RoHS Compliant: No

Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:2005 [5112 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:C; Failure Rate:B; Ripple Current:-; Product Length:5.08mm; Product Width:1.27mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC2650
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details