Vishay Precision Group Capacitance Vishay CWR06HC106KB.

Description
Capacitance:10µF; Voltage(DC):15V; Capacitor Case / Package:2213 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:B; Ripple Current:-; Product Length:5.59mm; Product Width:3.43mm RoHS Compliant: No
Datasheet
Description
Capacitance:10µF; Voltage(DC):15V; Capacitor Case / Package:2213 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:B; Ripple Current:-; Product Length:5.59mm; Product Width:3.43mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC2647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC2647
Capacitance Vishay 15AC2647
Capacitance:10µF; Voltage(DC):15V; Capacitor Case / Package:2213 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:B; Ripple Current:-; Product Length:5.59mm; Product Width:3.43mm RoHS Compliant: No

Capacitance:10µF; Voltage(DC):15V; Capacitor Case / Package:2213 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:B; Ripple Current:-; Product Length:5.59mm; Product Width:3.43mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC2647
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details