Vishay Precision Group Capacitance Vishay CWR06FC336KB.

Description
Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:G; Product Range:CWR06 Series; Operating Temperature Min:-55°C; Case Size:2611 RoHS Compliant: No
Datasheet
Description
Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:G; Product Range:CWR06 Series; Operating Temperature Min:-55°C; Case Size:2611 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 27AC2738 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
27AC2738
Capacitance Vishay 27AC2738
Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:G; Product Range:CWR06 Series; Operating Temperature Min:-55°C; Case Size:2611 RoHS Compliant: No

Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:G; Product Range:CWR06 Series; Operating Temperature Min:-55°C; Case Size:2611 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC2738
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers