Vishay Intertechnology, Inc. SMD 15uF 10V 2.5 Ohm Capacitor CWR06FC156MR

Description
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) Pad SMD (0.01%FR) 2.5 Ohm 125°C Bulk Product overview: CWR06FC156MR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR06FC156MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) Pad SMD (0.01%FR) 2.5 Ohm 125°C Bulk Product overview: CWR06FC156MR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR06FC156MR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 10V 2.5 Ohm Capacitor
59-CWR06FC156MR
SMD 15uF 10V 2.5 Ohm Capacitor 59-CWR06FC156MR
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) Pad SMD (0.01%FR) 2.5 Ohm 125°C Bulk Product overview: CWR06FC156MR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR06FC156MR can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) Pad SMD (0.01%FR) 2.5 Ohm 125°C Bulk Product overview: CWR06FC156MR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR06FC156MR can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - CWR06FC156MR - 1053758-CWR06FC156MR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - CWR06FC156MR
1053758-CWR06FC156MR
Tantalum Capacitors - CWR06FC156MR 1053758-CWR06FC156MR
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053758-CWR06FC156MR Packaging: Bulk Length: 5.59 mm Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: 20 % Military Standard: MIL-PRF-55365 ESR (Equivalent Series Resistance): 2.5 Ω Height: 1.78 mm Categories: Tantalum Capacitors Case / Package: F Alternative Parts (Cross-Reference): CWR06FH156KR; CWR06FB156KB; CWR06FH156KRB; CWR09FC156KPB; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.43 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053758-CWR06FC156MR
Packaging: Bulk
Length: 5.59 mm
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: 20 %
Military Standard: MIL-PRF-55365
ESR (Equivalent Series Resistance): 2.5 Ω
Height: 1.78 mm
Categories: Tantalum Capacitors
Case / Package: F
Alternative Parts (Cross-Reference): CWR06FH156KR; CWR06FB156KB; CWR06FH156KRB; CWR09FC156KPB;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.43 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-CWR06FC156MR 1053758-CWR06FC156MR
Product Name SMD 15uF 10V 2.5 Ohm Capacitor Tantalum Capacitors - CWR06FC156MR
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details