Vishay Intertechnology, Inc. Tantalum Capacitors CWR06FC105KB/PR

Description
1µF Conformal Coated Tantalum Capacitors 10V 1005 (2512 Metric) 12Ohm
Request a Quote
Description
1µF Conformal Coated Tantalum Capacitors 10V 1005 (2512 Metric) 12Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CWR06FC105KB/PR is a solid tantalum surface mount capacitor manufactured by Lingto Electronic Limited, designed for high reliability in military applications, as it is MIL-PRF-55365/4 qualified. This capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It has a capacitance value of 1 OºF, a voltage rating of 10 V, and a capacitance tolerance of ±10%. The device features a moisture sensitivity level of 1 and is available with various termination finishes, including gold plating and solder plating. The capacitor is packaged in tape and reel format, suitable for automated assembly processes. Its performance characteristics include low dissipation factor and leakage current, making it suitable for applications requiring stable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

CWR06FC105KB/PR is a solid tantalum surface mount capacitor manufactured by Lingto Electronic Limited, designed for high reliability in military applications, as it is MIL-PRF-55365/4 qualified. This capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It has a capacitance value of 1 OºF, a voltage rating of 10 V, and a capacitance tolerance of ±10%. The device features a moisture sensitivity level of 1 and is available with various termination finishes, including gold plating and solder plating. The capacitor is packaged in tape and reel format, suitable for automated assembly processes. Its performance characteristics include low dissipation factor and leakage current, making it suitable for applications requiring stable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1036-2-ND
Tantalum Capacitors 1012-1036-2-ND
1µF Conformal Coated Tantalum Capacitors 10V 1005 (2512 Metric) 12Ohm

1µF Conformal Coated Tantalum Capacitors 10V 1005 (2512 Metric) 12Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR06FC105KB/PR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR06FC105KB/PR
Capacitors - Tantalum Capacitors CWR06FC105KB/PR
CAP TANT 1UF 10% 10V 1005

CAP TANT 1UF 10% 10V 1005

Supplier's Site
Tantalum Capacitors - CWR06FC105KB/PR - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
CWR06FC105KB/PR
Tantalum Capacitors CWR06FC105KB/PR
CAP TANT 1UF 10% 10V 1005

CAP TANT 1UF 10% 10V 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1012-1036-2-ND CWR06FC105KB/PR CWR06FC105KB/PR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers