Vishay Intertechnology, Inc. Wirewound Resistors - CW7 5.6K 5

Description
Wirewound Resistors - Through Hole 5.6Kohms 5% 7watt
Request a Quote
Description
Wirewound Resistors - Through Hole 5.6Kohms 5% 7watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW7 5.6K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW7 5.6K 5
Wirewound Resistors - CW7 5.6K 5
Wirewound Resistors - Through Hole 5.6Kohms 5% 7watt

Wirewound Resistors - Through Hole 5.6Kohms 5% 7watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW7 5.6K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers