Vishay Intertechnology, Inc. Wirewound Resistors - CW10 1.8K 5 TR

Description
Wirewound Resistors - Through Hole 1.8Kohms 5% 10watt
Request a Quote
Description
Wirewound Resistors - Through Hole 1.8Kohms 5% 10watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW10 1.8K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW10 1.8K 5 TR
Wirewound Resistors - CW10 1.8K 5 TR
Wirewound Resistors - Through Hole 1.8Kohms 5% 10watt

Wirewound Resistors - Through Hole 1.8Kohms 5% 10watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW10 1.8K 5 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers