Vishay Intertechnology, Inc. Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk CW1-280R00KE12

Description
Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk - CW1-280R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
CW1-280R00KE12
Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk CW1-280R00KE12
Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-280R00KE12
Product Name Res Wirewound 80 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers