Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-233R00KE70

Description
Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R - CW1-233R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
CW1-233R00KE70
Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-233R00KE70
Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-233R00KE70
Product Name Res Wirewound 33 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers