Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-21K000JR36

Description
Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R - CW1-21K000JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
CW1-21K000JR36
Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-21K000JR36
Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-21K000JR36
Product Name Res Wirewound 1K Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details