Vishay Intertechnology, Inc. Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-2169R0KE70

Description
Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R - CW1-2169R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
CW1-2169R0KE70
Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-2169R0KE70
Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2169R0KE70
Product Name Res Wirewound 169 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details