Vishay Precision Group Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR8000JE12

Description
Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR8000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR8000JE12
Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR8000JE12
Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .8 5% E12 E3 Vishay - 71P0248 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .8 5% E12 E3 Vishay
71P0248
Cw-2M .8 5% E12 E3 Vishay 71P0248
CW-2M .8 5% e12 E3

CW-2M .8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR8000JE12 71P0248
Product Name Res Wirewound 800m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details