Vishay Precision Group Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR7500KE12

Description
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR7500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR7500KE12
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR7500KE12
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .75 10% E12 E3 Vishay - 71P0246 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .75 10% E12 E3 Vishay
71P0246
Cw-2M .75 10% E12 E3 Vishay 71P0246
CW-2M .75 10% e12 E3

CW-2M .75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR7500KE12 71P0246
Product Name Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details