Vishay Precision Group Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR6190JE70

Description
Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR6190JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR6190JE70
Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR6190JE70
Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .619 5% E70 E3 Vishay - 71P0227 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .619 5% E70 E3 Vishay
71P0227
Cw-2M .619 5% E70 E3 Vishay 71P0227
CW-2M .619 5% E70 e3

CW-2M .619 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR6190JE70 71P0227
Product Name Res Wirewound 619m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .619 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details