Vishay Precision Group Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR6000JE12

Description
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR6000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR6000JE12
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR6000JE12
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .6 5% E12 E3 Vishay - 71P0222 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .6 5% E12 E3 Vishay
71P0222
Cw-2M .6 5% E12 E3 Vishay 71P0222
CW-2M .6 5% e12 E3

CW-2M .6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR6000JE12 71P0222
Product Name Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details