Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
RES,Metal Alloy,0.56Ohms,10+/-
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02MR5600KS73 | 44C0251 |
| Product Name | Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | Res,metal Alloy,0.56Ohms,10+/-% Tol,-90,90Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |