Vishay Precision Group Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR5000JE70

Description
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR5000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR5000JE70
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR5000JE70
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .5 5% E70 E3 Vishay - 71P0207 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .5 5% E70 E3 Vishay
71P0207
Cw-2M .5 5% E70 E3 Vishay 71P0207
CW-2M .5 5% E70 e3

CW-2M .5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR5000JE70 71P0207
Product Name Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details