Vishay Precision Group Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR4700KE12

Description
Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR4700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR4700KE12
Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR4700KE12
Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .47 10% E12 E3 Vishay - 71P0204 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .47 10% E12 E3 Vishay
71P0204
Cw-2M .47 10% E12 E3 Vishay 71P0204
CW-2M .47 10% e12 E3

CW-2M .47 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR4700KE12 71P0204
Product Name Res Wirewound 470m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .47 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers