Vishay Precision Group Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3000JE70

Description
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR3000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR3000JE70
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3000JE70
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .3 5% E70 E3 Vishay - 71P0165 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .3 5% E70 E3 Vishay
71P0165
Cw-2M .3 5% E70 E3 Vishay 71P0165
CW-2M .3 5% E70 e3

CW-2M .3 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR3000JE70 71P0165
Product Name Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .3 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers