Vishay Precision Group Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR2800KE70

Description
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR2800KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR2800KE70
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR2800KE70
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .28 10% E70 E3 Vishay - 71P0163 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .28 10% E70 E3 Vishay
71P0163
Cw-2M .28 10% E70 E3 Vishay 71P0163
CW-2M .28 10% E70 e3

CW-2M .28 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR2800KE70 71P0163
Product Name Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .28 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details