Vishay Precision Group Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2500KE12

Description
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR2500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR2500KE12
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2500KE12
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .25 10% E12 E3 Vishay - 71P0154 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .25 10% E12 E3 Vishay
71P0154
Cw-2M .25 10% E12 E3 Vishay 71P0154
CW-2M .25 10% e12 E3

CW-2M .25 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR2500KE12 71P0154
Product Name Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .25 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers