Vishay Precision Group Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2400KE12

Description
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR2400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR2400KE12
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2400KE12
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .24 10% E12 E3 Vishay - 71P0150 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .24 10% E12 E3 Vishay
71P0150
Cw-2M .24 10% E12 E3 Vishay 71P0150
CW-2M .24 10% e12 E3

CW-2M .24 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR2400KE12 71P0150
Product Name Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .24 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1630880-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details