Vishay Precision Group Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1200JE12

Description
Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR1200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR1200JE12
Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1200JE12
Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole Resistor - 53-CW02MR1200JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW02MR1200JE12
Through-Hole Resistor 53-CW02MR1200JE12
Wirewound Resistors - Through Hole CW-2M .12 5% E12 e3 Product overview: CW02MR1200JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02MR1200JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole CW-2M .12 5% E12 e3 Product overview: CW02MR1200JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02MR1200JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CW02MR1200JE12 - 1168768-CW02MR1200JE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CW02MR1200JE12
1168768-CW02MR1200JE12
Through Hole Resistors - CW02MR1200JE12 1168768-CW02MR1200JE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168768-CW02MR1200JE 12 Packaging: Bulk Length: 14.27 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Resistance: 120 mΩ Power Rating: 3 W Diameter: 4.7 mm Categories: Through Hole Resistors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168768-CW02MR1200JE12
Packaging: Bulk
Length: 14.27 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 90 ppm/°C
Composition: Wirewound
Resistance: 120 mΩ
Power Rating: 3 W
Diameter: 4.7 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 250 °C

Buy Now
Cw-2M .12 5% E12 E3 Vishay - 71P0104 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .12 5% E12 E3 Vishay
71P0104
Cw-2M .12 5% E12 E3 Vishay 71P0104
CW-2M .12 5% e12 E3

CW-2M .12 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW02MR1200JE12 53-CW02MR1200JE12 1168768-CW02MR1200JE12 71P0104
Product Name Res Wirewound 120m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Through-Hole Resistor Through Hole Resistors - CW02MR1200JE12 Cw-2M .12 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C 90 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details