Vishay Precision Group Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1000JE12

Description
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR1000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR1000JE12
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1000JE12
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .1 5% E12 E3 Vishay - 71P0096 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .1 5% E12 E3 Vishay
71P0096
Cw-2M .1 5% E12 E3 Vishay 71P0096
CW-2M .1 5% e12 E3

CW-2M .1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR1000JE12 71P0096
Product Name Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .1 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details