Vishay Precision Group Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M8R200KE12

Description
Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M8R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M8R200KE12
Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M8R200KE12
Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 8.2 10% E12 E3 Vishay - 71P1138 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 8.2 10% E12 E3 Vishay
71P1138
Cw-2M 8.2 10% E12 E3 Vishay 71P1138
CW-2M 8.2 10% e12 E3

CW-2M 8.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M8R200KE12 71P1138
Product Name Res Wirewound 8.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 8.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details