Vishay Precision Group Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M8R200JE70

Description
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M8R200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M8R200JE70
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M8R200JE70
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 8.2 5% E70 E3 Vishay - 71P1137 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 8.2 5% E70 E3 Vishay
71P1137
Cw-2M 8.2 5% E70 E3 Vishay 71P1137
CW-2M 8.2 5% E70 e3

CW-2M 8.2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M8R200JE70 71P1137
Product Name Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 8.2 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details