Vishay Precision Group Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M8R200JE12

Description
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M8R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M8R200JE12
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M8R200JE12
Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 8.2 5% E12 E3 Vishay - 71P1136 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 8.2 5% E12 E3 Vishay
71P1136
Cw-2M 8.2 5% E12 E3 Vishay 71P1136
CW-2M 8.2 5% e12 E3

CW-2M 8.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M8R200JE12 71P1136
Product Name Res Wirewound 8.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 8.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details