Vishay Precision Group Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M820R0KE12

Description
Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M820R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M820R0KE12
Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M820R0KE12
Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 820 10% E12 E3 Vishay - 71P1158 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 820 10% E12 E3 Vishay
71P1158
Cw-2M 820 10% E12 E3 Vishay 71P1158
CW-2M 820 10% e12 E3

CW-2M 820 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M820R0KE12 71P1158
Product Name Res Wirewound 820 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 820 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details