Vishay Precision Group Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M80R00KE12

Description
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M80R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M80R00KE12
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M80R00KE12
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 80 10% E12 E3 Vishay - 71P1146 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 80 10% E12 E3 Vishay
71P1146
Cw-2M 80 10% E12 E3 Vishay 71P1146
CW-2M 80 10% e12 E3

CW-2M 80 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M80R00KE12 71P1146
Product Name Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 80 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details