Vishay Precision Group Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M80R00JE12

Description
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M80R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M80R00JE12
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M80R00JE12
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 80 5% E12 E3 Vishay - 71P1144 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 80 5% E12 E3 Vishay
71P1144
Cw-2M 80 5% E12 E3 Vishay 71P1144
CW-2M 80 5% e12 E3

CW-2M 80 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M80R00JE12 71P1144
Product Name Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 80 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details