Vishay Precision Group Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M7K400JE70

Description
Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M7K400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M7K400JE70
Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M7K400JE70
Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 7.4K 5% E70 E3 Vishay - 71P1080 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7.4K 5% E70 E3 Vishay
71P1080
Cw-2M 7.4K 5% E70 E3 Vishay 71P1080
CW-2M 7.4K 5% E70 e3

CW-2M 7.4K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7K400JE70 71P1080
Product Name Res Wirewound 7.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 7.4K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129321-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details