Vishay Precision Group Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K200JE12

Description
Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M7K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M7K200JE12
Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K200JE12
Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 7.2K 5% E12 E3 Vishay - 71P1071 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7.2K 5% E12 E3 Vishay
71P1071
Cw-2M 7.2K 5% E12 E3 Vishay 71P1071
CW-2M 7.2K 5% e12 E3

CW-2M 7.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7K200JE12 71P1071
Product Name Res Wirewound 7.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 7.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3AR11JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details