Vishay Precision Group Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M75R00KE12

Description
Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M75R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M75R00KE12
Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M75R00KE12
Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 75 10% E12 E3 Vishay - 71P1109 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 75 10% E12 E3 Vishay
71P1109
Cw-2M 75 10% E12 E3 Vishay 71P1109
CW-2M 75 10% e12 E3

CW-2M 75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M75R00KE12 71P1109
Product Name Res Wirewound 75 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details