Vishay Precision Group Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M6R700JE70

Description
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M6R700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M6R700JE70
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M6R700JE70
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 6.7 5% E70 E3 Vishay - 71P1008 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 6.7 5% E70 E3 Vishay
71P1008
Cw-2M 6.7 5% E70 E3 Vishay 71P1008
CW-2M 6.7 5% E70 e3

CW-2M 6.7 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M6R700JE70 71P1008
Product Name Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 6.7 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details