Vishay Precision Group Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M6R700JE12

Description
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M6R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M6R700JE12
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M6R700JE12
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 6.7 5% E12 E3 Vishay - 71P1007 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 6.7 5% E12 E3 Vishay
71P1007
Cw-2M 6.7 5% E12 E3 Vishay 71P1007
CW-2M 6.7 5% e12 E3

CW-2M 6.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M6R700JE12 71P1007
Product Name Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 6.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details