Vishay Precision Group Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M6R000KE12

Description
Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M6R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M6R000KE12
Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M6R000KE12
Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 6 10% E12 E3 Vishay - 71P1001 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 6 10% E12 E3 Vishay
71P1001
Cw-2M 6 10% E12 E3 Vishay 71P1001
CW-2M 6 10% e12 E3

CW-2M 6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M6R000KE12 71P1001
Product Name Res Wirewound 6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details