Vishay Precision Group Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M68R00JE70

Description
Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M68R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M68R00JE70
Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M68R00JE70
Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 68 5% E70 E3 Vishay - 71P1052 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 68 5% E70 E3 Vishay
71P1052
Cw-2M 68 5% E70 E3 Vishay 71P1052
CW-2M 68 5% E70 e3

CW-2M 68 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M68R00JE70 71P1052
Product Name Res Wirewound 68 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 68 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details