Vishay Precision Group Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M65R00JE70

Description
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M65R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M65R00JE70
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M65R00JE70
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 65 5% E70 E3 Vishay - 71P1044 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 65 5% E70 E3 Vishay
71P1044
Cw-2M 65 5% E70 E3 Vishay 71P1044
CW-2M 65 5% E70 e3

CW-2M 65 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M65R00JE70 71P1044
Product Name Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 65 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details