Vishay Precision Group Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M650R0KE12

Description
Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M650R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M650R0KE12
Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M650R0KE12
Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 650 10% E12 E3 Vishay - 71P1049 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 650 10% E12 E3 Vishay
71P1049
Cw-2M 650 10% E12 E3 Vishay 71P1049
CW-2M 650 10% e12 E3

CW-2M 650 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M650R0KE12 71P1049
Product Name Res Wirewound 650 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 650 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details