Vishay Precision Group Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M650R0JE70

Description
Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M650R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M650R0JE70
Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M650R0JE70
Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 650 5% E70 E3 Vishay - 71P1048 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 650 5% E70 E3 Vishay
71P1048
Cw-2M 650 5% E70 E3 Vishay 71P1048
CW-2M 650 5% E70 e3

CW-2M 650 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M650R0JE70 71P1048
Product Name Res Wirewound 650 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 650 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details