Vishay Precision Group Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M5R600KE70

Description
Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M5R600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M5R600KE70
Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M5R600KE70
Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 5.6 10% E70 E3 Vishay - 71P0938 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 5.6 10% E70 E3 Vishay
71P0938
Cw-2M 5.6 10% E70 E3 Vishay 71P0938
CW-2M 5.6 10% E70 e3

CW-2M 5.6 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M5R600KE70 71P0938
Product Name Res Wirewound 5.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 5.6 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers