Vishay Precision Group Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M5K100KE12

Description
Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M5K100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M5K100KE12
Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M5K100KE12
Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 5.1K 10% E12 E3 Vishay - 71P0916 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 5.1K 10% E12 E3 Vishay
71P0916
Cw-2M 5.1K 10% E12 E3 Vishay 71P0916
CW-2M 5.1K 10% e12 E3

CW-2M 5.1K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M5K100KE12 71P0916
Product Name Res Wirewound 5.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 5.1K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details