Vishay Precision Group Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M59R00KE70

Description
Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M59R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M59R00KE70
Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M59R00KE70
Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 59 10% E70 E3 Vishay - 71P0982 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 59 10% E70 E3 Vishay
71P0982
Cw-2M 59 10% E70 E3 Vishay 71P0982
CW-2M 59 10% E70 e3

CW-2M 59 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M59R00KE70 71P0982
Product Name Res Wirewound 59 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 59 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers