Vishay Precision Group Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M51R00JE12

Description
Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M51R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M51R00JE12
Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M51R00JE12
Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 51 5% E12 E3 Vishay - 71P0951 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 51 5% E12 E3 Vishay
71P0951
Cw-2M 51 5% E12 E3 Vishay 71P0951
CW-2M 51 5% e12 E3

CW-2M 51 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M51R00JE12 71P0951
Product Name Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 51 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers