Vishay Precision Group Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M50R00JE70

Description
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M50R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M50R00JE70
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M50R00JE70
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 50 5% E70 E3 Vishay - 71P0940 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 50 5% E70 E3 Vishay
71P0940
Cw-2M 50 5% E70 E3 Vishay 71P0940
CW-2M 50 5% E70 e3

CW-2M 50 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M50R00JE70 71P0940
Product Name Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 50 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers