Vishay Precision Group Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M4K300KE12

Description
Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M4K300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M4K300KE12
Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M4K300KE12
Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 4.3K 10% E12 E3 Vishay - 71P0814 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 4.3K 10% E12 E3 Vishay
71P0814
Cw-2M 4.3K 10% E12 E3 Vishay 71P0814
CW-2M 4.3K 10% e12 E3

CW-2M 4.3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M4K300KE12 71P0814
Product Name Res Wirewound 4.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 4.3K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A910RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details