Vishay Precision Group Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M46R20JE70

Description
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M46R20JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M46R20JE70
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M46R20JE70
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 46.2 5% E70 E3 Vishay - 71P0893 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 46.2 5% E70 E3 Vishay
71P0893
Cw-2M 46.2 5% E70 E3 Vishay 71P0893
CW-2M 46.2 5% E70 e3

CW-2M 46.2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M46R20JE70 71P0893
Product Name Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 46.2 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details