Vishay Precision Group Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M40R20KE12

Description
Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M40R20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M40R20KE12
Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M40R20KE12
Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 40.2 10% E12 E3 Vishay - 71P0858 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 40.2 10% E12 E3 Vishay
71P0858
Cw-2M 40.2 10% E12 E3 Vishay 71P0858
CW-2M 40.2 10% e12 E3

CW-2M 40.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M40R20KE12 71P0858
Product Name Res Wirewound 40.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 40.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details